Status: | Production |
---|---|
Series: | ADM2582E |
RoHS: | Compliant |
Isolated RS-485/RS-422 transceiver, configurable as half or full duplex |
isoPower® integrated isolated dc-to-dc converter |
±15 kV ESD protection on RS-485 input/output pins |
Complies with ANSI/TIA/EIA-485-A-98 and ISO 8482:1987(E) |
Data rate: 16 Mbps |
5 V or 3.3 V operation |
Connect up to 256 nodes on one bus |
Open- and short-circuit, fail-safe receiver inputs |
High common-mode transient immunity: >25 kV/µs |
Thermal shutdown protection |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
VDE Certificates of Conformity |
– DIN EN 60747-5-2 (VDE 0884 Part 2): 2003-01 |
– VIORM = 560 V peak |
Operating temperature range: −40°C to +85°C |
Highly integrated, 20-lead, wide-body SOIC package |
Evaluation Board | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADM2582EEBZ?
Additional datasheets, footprints and schematics for EVAL-ADM2582EEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM2582EEBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADM2582EEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM2582EEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADM2582EEBZ fall under?
The EVAL-ADM2582EEBZ is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADM2582EEBZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM2582EEBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADM2582EEBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADM2582EEBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADM2582EEBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADM2582EEBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADM2582EEBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADM2582EEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.