EVAL-ADM2582EEB1Z Part Information
Details for EVAL-ADM2582EEB1Z by Analog Devices
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Interface / Communications Development Kits
Part Downloads
Part Specifications
Kit Application Type | Interface |
Application Sub Type | Isolated RS485 / RS422 µModule Transceiver |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADM2582 |
Product Range | ADM2582E Series |
Kit Contents | Eval Board ADM2582 |
SVHC | No SVHC (07-Jul-2017) |
Features | Power and Signal Isolated RS485/RS422 Transceiver Configurable as Half Duplex or Full Duplex |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a EVAL-ADM2582EEB1Z?
Additional datasheets, footprints and schematics for EVAL-ADM2582EEB1Z are listed in our Part Details tab. You can also find the EVAL-ADM2582EEB1Z image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADM2582EEB1Z in the Pricing & Inventory tab next to part details. You can view EVAL-ADM2582EEB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADM2582EEB1Z fall under?
The EVAL-ADM2582EEB1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADM2582EEB1Z when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM2582EEB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADM2582EEB1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for EVAL-ADM2582EEB1Z have stock available?
There is no stock from authorised distributors for EVAL-ADM2582EEB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADM2582EEB1Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADM2582EEB1Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADM2582EEB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.