Status: | Production |
---|---|
Series: | ADF7023 |
RoHS: | Compliant |
Ultralow power, high performance transceiver |
Frequency bands |
862 MHz to 928 MHz |
431 MHz to 464 MHz |
Data rates supported |
1 kbps to 300 kbps |
2.2 V to 3.6 V power supply |
Single-ended and differential PAs |
Low IF receiver with programmable IF bandwidths |
100 kHz, 150 kHz, 200 kHz, 300 kHz |
Receiver sensitivity (BER) |
−116 dBm at 1.0 kbps, 2FSK, GFSK |
−107.5 dBm at 38.4 kbps, 2FSK, GFSK |
−102.5 dBm at 150 kbps, GFSK, GMSK |
−100 dBm at 300 kbps, GFSK, GMSK |
−104 dBm at 19.2 kbps, OOK |
Very low power consumption |
RF output power of −20 dBm to +13.5 dBm (single-ended PA) |
See data sheet for additional Features |
Daughter Card, 433MHz combined | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADF7023DB4Z?
Additional datasheets, footprints and schematics for EVAL-ADF7023DB4Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF7023DB4Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF7023DB4Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF7023DB4Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF7023DB4Z fall under?
The EVAL-ADF7023DB4Z is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF7023DB4Z when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF7023DB4Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF7023DB4Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF7023DB4Z have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for EVAL-ADF7023DB4Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF7023DB4Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF7023DB4Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADF7023DB4Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.