Status: | Production |
---|---|
Series: | ADF4150HV |
RoHS: | Compliant |
Fractional-N synthesizer and integer-N synthesizer |
High voltage charge pump: VP = 6 V to 30 V |
Tuning range: 1.0 V to 29 V (or ±1 V from VP supply rails) |
RF bandwidth to 3.0 GHz |
Programmable divide-by-1/-2/-4/-8/-16 outputs |
Synthesizer power supply: 3.0 V to 3.6 V |
Programmable dual-modulus prescaler of 4/5 or 8/9 |
Programmable output power level |
Programmable charge pump currents |
RF output mute function |
3-wire serial interface |
Analog and digital lock detect |
EVALUATION BOARD | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADF4150HVEB1Z?
Additional datasheets, footprints and schematics for EVAL-ADF4150HVEB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF4150HVEB1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF4150HVEB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF4150HVEB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF4150HVEB1Z fall under?
The EVAL-ADF4150HVEB1Z is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF4150HVEB1Z when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF4150HVEB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF4150HVEB1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF4150HVEB1Z have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADF4150HVEB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF4150HVEB1Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF4150HVEB1Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADF4150HVEB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.