Status: | Production |
---|---|
Series: | ADF4150 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
7
in stock
|
Buy Now |
Fractional-N synthesizer and integer-N synthesizer |
Programmable divide-by-1/-2/-4/-8/-16 output |
5.0 GHz RF bandwidth |
3.0 V to 3.6 V power supply |
1.8 V logic compatibility |
Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems |
Programmable dual-modulus prescaler of 4/5 or 8/9 |
Programmable output power level |
RF output mute function |
3-wire serial interface |
Analog and digital lock detect |
Switched bandwidth fast-lock mode |
Cycle slip reduction |
EVALUATION BOARD | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADF4150EB1Z?
Additional datasheets, footprints and schematics for EVAL-ADF4150EB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF4150EB1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF4150EB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF4150EB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF4150EB1Z fall under?
The EVAL-ADF4150EB1Z is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF4150EB1Z when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF4150EB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF4150EB1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF4150EB1Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADF4150EB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF4150EB1Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF4150EB1Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADF4150EB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.