Status: | Production |
---|---|
Series: | ADF4007 |
RoHS: | Compliant |
Prices starting from US$156.00
7.5 GHz bandwidth |
Maximum PFD frequency of |
120 MHz |
Divide ratios of 8, 16, 32, or 64 |
2.7 V to 3.3 V power supply |
Separate charge pump supply (VP) allows extended tuning voltage in |
3 V systems |
RSET control of charge pump current |
Hardware power-down mode |
ADF4007 EVALUATION BOARD | Analog Devices |
Evaluation Board, Frequency Synthesizer | Newark Electronics |
EVALUATION BOARD, FREQUENCY SYNTHESIZER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADF4007EBZ1?
Additional datasheets, footprints and schematics for EVAL-ADF4007EBZ1 are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF4007EBZ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF4007EBZ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF4007EBZ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF4007EBZ1 fall under?
The EVAL-ADF4007EBZ1 is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF4007EBZ1 when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF4007EBZ1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF4007EBZ1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF4007EBZ1 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADF4007EBZ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF4007EBZ1 often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF4007EBZ1?
You can fill out our help required form which you can use to request a quote for EVAL-ADF4007EBZ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.