EVAL-ADE7880EBZ Energy Metering ICs by Analog Devices

Status: Production
Series: ADE7880
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADE7880 is high accuracy, 3-phase electrical energy measurement IC with serial interfaces and three flexible pulse outputs. The ADE7880 device incorporates second-order sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), a digital integrator, reference circuitry, and all of the signal processing required to perform the total (fundamental and harmonic) active, and apparent energy measurements, rms calculations, as well as fundamental-only active and reactive energy measurements. In addition, the ADE7880 computes the rms of harmonics on the phase and neutral currents and on the phase voltages, together with the active, reactive, and apparent power, and the power factor and harmonic distortion on each harmonic for all phases. Total harmonic distortion plus noise (THD + N) is computed for all currents and voltages. A fixed function digital signal processor (DSP) executes this signal processing. The DSP program is stored in the internal ROM memory.The ADE7880 is suitable for measuring active, reactive, and apparent energy in various 3-phase configurations, such as wye or delta services with both three and four wires. The ADE7880 provides system calibration features for each phase, that is, rms offset correction, phase calibration, and gain calibration. The CF1, CF2, and CF3 logic outputs provide a wide choice of power information: total active powers, apparent powers, or the sum of the current rms values, and fundamental active and reactive powers.The ADE7880 contains waveform sample registers that allow access to all ADC outputs. The devices also incorporate power quality measurements, such as short duration low or high voltage detections, short duration high current variations, line voltage period measurement, and angles between phase voltages and currents. Two serial interfaces, SPI and I2C, can be used to communicate with the ADE7880. A dedicated high speed interface, the high speed data capture (HSDC) port, can be used in conjunction with I2C to provide access to the ADC outputs and real-time power information. The ADE7880 also has two interrupt request pins, IRQ0 and IRQ1, to indicate that an enabled interrupt event has occurred. Three specially designed low power modes ensure the continuity of energy accumulation when the ADE7880 is in a tampering situation. The ADE7880 is available in the 40-lead LFCSP, Pb-free package, pin-for-pin compatible with ADE7854, ADE7858, ADE7868, and ADE7878 devices.

Where to Buy

Prices starting from US$535.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$535.00
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$540.81
-
Buy Now

Features

Highly accurate; supports IEC 62053-21, IEC 62053-22, IEC 62053-23, EN 50470-1, EN 50470-3, ANSI C12.20, and IEEE1459 standards
Supports IEC 61000-4-7 Class I and II accuracy specification
Compatible with 3-phase, 3-wire or 4-wire (delta or wye), and other 3-phase services
Supplies rms, active, reactive and apparent powers, power factor, THD, and harmonic distortion of all harmonics within 2.8 KHz pass band on all phases
Supplies rms and harmonic distortions of all harmonics within 2.8 KHz pass band on neutral current
Less than 1% error in harmonic current and voltage rms, harmonic active and reactive powers over a dynamic range of 2000 to 1 at TA = 25°C
Supplies total (fundamental and harmonic) active and apparent energy and fundamental active/reactive energy on each phase and on the overall system
Less than 0.1% error in active and fundamental reactive energy over a dynamic range of 1000 to 1 at TA = 25°C
Less than 0.2% error in active and fundamental reactive energy over a dynamic range of 5000 to 1 at TA = 25°C
See data sheet for additional features

Alternative Descriptions

LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADE7880EBZ?

Additional datasheets, footprints and schematics for EVAL-ADE7880EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADE7880EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADE7880EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADE7880EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADE7880EBZ fall under?

The EVAL-ADE7880EBZ is listed under Energy Metering ICs.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADE7880EBZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADE7880EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADE7880EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADE7880EBZ have stock available?

Authorised distributors including Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADE7880EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADE7880EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADE7880EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADE7880EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay