Status: | Production |
---|---|
Series: | ADE7816 |
RoHS: | Compliant |
Prices starting from US$540.82
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$540.82
|
24
in stock
|
Buy Now |
Measures active and reactive energy, sampled waveforms, current and voltage rms |
6 current input channels and 1 voltage channel |
<0.1% error in active and reactive energy over a dynamic range of 1000:1 |
Supports current transformer and Rogowski coil sensors |
Provides instantaneous current and voltage readings |
Angle measurements on all 6 channels |
2 kHz bandwidth operation |
Reference: 1.2 V (drift 10 ppm/°C typical) with external overdrive capability |
Flexible I2C, SPI, and HSDC serial interfaces |
ADE7816 Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADE7816EBZ?
Additional datasheets, footprints and schematics for EVAL-ADE7816EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADE7816EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADE7816EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADE7816EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADE7816EBZ fall under?
The EVAL-ADE7816EBZ is listed under Energy Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADE7816EBZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADE7816EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADE7816EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADE7816EBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADE7816EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADE7816EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADE7816EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADE7816EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.