Status: | Production |
---|---|
Series: | ADAU1761 |
RoHS: | Compliant |
Prices starting from US$299.72
SigmaDSP 28-/56-bit 50 MIPS digital audio processor |
Fully programmable with SigmaStudio graphical tool |
24-bit stereo audio ADC and DAC: >98 dB SNR |
Sampling rates from 8 kHz to 96 kHz |
Low power: 7 mW record, 7 mW playback, 48 kHz at 1.8 V |
6 analog input pins, configurable for single-ended or differential inputs |
Flexible analog input/output mixers |
Stereo digital microphone input |
PLL supporting input clocks from 8 MHz to 27 MHz |
Analog outputs: 2 differential stereo, 2 single-ended stereo, 1 mono headphone output driver |
Analog automatic level control (ALC) |
Microphone bias reference voltage |
Analog and digital I/O: 1.8 V to 3.65 V |
I2C and SPI control interfaces |
Digital audio serial data I/O: stereo and time-division multiplexing (TDM) modes |
Software-controllable clickless mute |
Software power-down |
GPIO pins for digital controls and outputs |
32-lead, 5 mm × 5 mm LFCSP |
−40°C to +85°C operating temperature range |
Eval Board for ADAU1761 | Analog Devices |
Evaluation Board, Stereo Audio Codec | Newark Electronics |
EVALUATION BOARD, STEREO AUDIO CODEC | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADAU1761Z?
Additional datasheets, footprints and schematics for EVAL-ADAU1761Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADAU1761Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADAU1761Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADAU1761Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADAU1761Z fall under?
The EVAL-ADAU1761Z is listed under SigmaDSP Audio Processors.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADAU1761Z when available in the SigmaDSP Audio Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADAU1761Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADAU1761Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADAU1761Z have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-ADAU1761Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADAU1761Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADAU1761Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADAU1761Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.