EVAL-AD9838SDZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9838
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9838 is a low power DDS device capable of producing high performance sine and triangular outputs. It also has an on-board comparator that allows a square wave to be produced for clock generation. Consuming only 11 mW of power at 2.3 V the AD9838 is an ideal candidate for power-sensitive

Where to Buy

Prices starting from US$65.34

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$66.40
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$70.78
-
Buy Now
Logo for element14
element14
from US$71.73
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$65.34
-
Buy Now
Logo for Farnell
Farnell
from US$66.76
-
Buy Now

Features

2.3 V to 5.5 V power supply
MCLK speed: 16 MHz (B grade), 5 MHz (A grade)
Output frequency up to 8 MHz
Sinusoidal and Triangular Outputs
On-board comparator
3-wire SPI interface
Extended temperature range: −40°C to +125°C
See datasheet for additional features

Alternative Descriptions

Evaluation Kit, Synthesizer | Newark Electronics
EVALUATION KIT, SYNTHESIZER | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD9838SDZ?

Additional datasheets, footprints and schematics for EVAL-AD9838SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD9838SDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD9838SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD9838SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD9838SDZ fall under?

The EVAL-AD9838SDZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD9838SDZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD9838SDZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD9838SDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD9838SDZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD9838SDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD9838SDZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD9838SDZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD9838SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay