Status: | Production |
---|---|
Series: | AD5930 |
RoHS: | Compliant |
Programmable frequency profile |
No external components necessary |
Output frequency up to 25 MHz |
Burst and listen capability |
Preprogrammable frequency profile minimizes number of DSP/microcontroller writes |
Sinusoidal/triangular/square wave outputs |
Automatic or single pin control of frequency stepping |
Waveform starts at known phase |
Increments at 0° phase or phase continuously |
Power-down mode: 20 μA |
Power supply: 2.3 V to 5.5 V |
Automotive temperature range: −40°C to +125°C |
20-lead pb-free TSSOP |
evaluation board i.c. | Analog Devices |
Evaluation Kit, Waveform Generator | Newark Electronics |
EVALUATION KIT, WAVEFORM GENERATOR | element14 |
Where can I find additional details, specifications and documents for a EVAL-AD5930EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5930EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5930EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5930EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5930EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5930EBZ fall under?
The EVAL-AD5930EBZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5930EBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5930EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5930EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5930EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-AD5930EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5930EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5930EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5930EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.