Status: | Production |
---|---|
Series: | HMC1164 |
RoHS: | Compliant |
Dual output frequency range |
fOUT = 10.38 GHz to 11.30 GHz |
fOUT/2 = 5.19 GHz to 5.65 GHz |
32-lead, RoHS compliant, 5 mm × 5 mm LFCSP (25 mm2) |
Single-side band (SSB) phase noise |
−86 dBc/Hz typical at 10 kHz |
−114 dBc/Hz typical at 100 kHz |
No external resonator needed |
Power output (POUT): 8 dBm |
EVALUATION PCB ASSEMBLY | Analog Devices |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EV1HMC1164LP5?
Additional datasheets, footprints and schematics for EV1HMC1164LP5 are listed on our Part Details page. You can also find images and similar parts to EV1HMC1164LP5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV1HMC1164LP5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC1164LP5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV1HMC1164LP5 fall under?
The EV1HMC1164LP5 is listed under VCOs with Output Dividers.
Can I view similar or alternative parts?
You can view similar parts to EV1HMC1164LP5 when available in the VCOs with Output Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC1164LP5 you can contact the distributor directly for product support, shipping queries etc.
Is the EV1HMC1164LP5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EV1HMC1164LP5 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC1164LP5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV1HMC1164LP5 often in real-time on the comparison pages.
What if I can't find stock of EV1HMC1164LP5?
You can fill out our help required form which you can use to request a quote for EV1HMC1164LP5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.