EV-ADF70301-915AZ Low Power RF Transceivers by Analog Devices

Status: Production
Series: ADF7030-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF7030-1 is a fully integrated, radio transceiver achieving high performance at very low power. The ADF7030-1 is ideally suited for

Where to Buy

Prices starting from US$115.56

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$121.58
65
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$115.56
-
Buy Now

Features

Radio frequency (RF) ranges
169.4 MHz to 169.6 MHz
426 MHz to 470 MHz
863 MHz to 960 MHz
Data rates
2FSK/2GFSK: 0.1 kbps to 300 kbps
4FSK/4GFSK: 1 kbps to 360 kbps (transmit only)
Dual power amplifiers (PAs)
Programmable receiver channel bandwidth from 2.6 kHz to 406 kHz
Receiver (Rx) performance
Up to 97 dB blocking at ±20 MHz offset
Up to 72 dB adjacent channel rejection
−134.3 dBm sensitivity at 0.1 kbps
−121.3 dBm sensitivity at 2.4 kbps
Transmitter (Tx) performance
−20 dBm to +17 dBm range with 0.1 dB step resolution
Very low output power variation vs. temperature and supply
Low active current
50 mA Tx current at 17 dBm
21.2 mA Rx current at12.5 kbps
Ultralow sleep current
10 nA with memory retained
Host microprocessor interface
Easy to use programming serial peripheral interface (SPI)
Configurable 8-bit general-purpose input/output (GPIO) bus
On-chip ARM Cortex-M0 processor for 
Radio control and calibration
Packet management
Clear channel assessment (CCA)
IEEE802.15.4g support
Frame format 
Data whitening
Dual-sync word detection
Forward error correction (FEC) and interleaving
Suitable for systems targeting compliance with
ETSI EN 300 220-1
EN 54-25, EN 13757-4
FCC Part 15, Part 22, Part 24, Part 90, and Part 101 
ARIB STD-T30, STD-T67, STD-T108, STD-T96
Packages
6 mm × 6 mm, 40-lead LFCSP
7 mm × 7 mm, 48-lead LQFP

Alternative Descriptions

Daughter Board 902 MHz - 928 M | Analog Devices
ISM MODULE DEVELOPMENT KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-ADF70301-915AZ?

Additional datasheets, footprints and schematics for EV-ADF70301-915AZ are listed on our Part Details page. You can also find images and similar parts to EV-ADF70301-915AZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-ADF70301-915AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF70301-915AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-ADF70301-915AZ fall under?

The EV-ADF70301-915AZ is listed under Low Power RF Transceivers.

Can I view similar or alternative parts?

You can view similar parts to EV-ADF70301-915AZ when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF70301-915AZ you can contact the distributor directly for product support, shipping queries etc.

Is the EV-ADF70301-915AZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-ADF70301-915AZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV-ADF70301-915AZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-ADF70301-915AZ often in real-time on the comparison pages.

What if I can't find stock of EV-ADF70301-915AZ?

You can fill out our help required form which you can use to request a quote for EV-ADF70301-915AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay