EV-ADF4002SD1Z Integer-N PLL by Analog Devices

Status: Production
Series: ADF4002
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4002 frequency synthesizer is used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. It consists of a low-noise digital phase frequency detector (PFD), a precision charge pump, a programmable reference divider and programmable N divider. The 14-bit reference counter (R counter), allows selectable REFIN frequencies at the PFD input.A complete phase-locked loop (PLL) can be implemented if the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). In addition, by programming R and N to 1, the device can be used as a standalone PFD and charge pump.The ADF4002-EP supports defense and aerospace

Where to Buy

Prices starting from US$168.12

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$175.12
32
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$171.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$182.94
3
in stock
Buy Now
Logo for element14
element14
from US$184.73
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$172.25
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$168.12
-
Buy Now

Features

400 MHz bandwidth
2.7 to 3.3 V power supply
Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems
Programmable charge pump currents
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode
104  MHz phase detectorADF4002-EP supports defense and aerospace applications (AQEC standard)
Download ADF4002-EP data sheet (pdf)
Military temperature range: −55°C to +125°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/11607 DSCC Drawing Number

Alternative Descriptions

PLL EB (No filter or VCO) | Analog Devices
Evaluation Kit, Frequency Synthesizer | Newark Electronics
EVALUATION KIT, FREQUENCY SYNTHESIZER | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-ADF4002SD1Z?

Additional datasheets, footprints and schematics for EV-ADF4002SD1Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF4002SD1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-ADF4002SD1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF4002SD1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-ADF4002SD1Z fall under?

The EV-ADF4002SD1Z is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EV-ADF4002SD1Z when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF4002SD1Z you can contact the distributor directly for product support, shipping queries etc.

Is the EV-ADF4002SD1Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-ADF4002SD1Z have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EV-ADF4002SD1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-ADF4002SD1Z often in real-time on the comparison pages.

What if I can't find stock of EV-ADF4002SD1Z?

You can fill out our help required form which you can use to request a quote for EV-ADF4002SD1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay