ETT540N22P60HPSA1 Infineon Technologies Parts by Infineon Technologies

THYRISTOR MODULE 2.2KV 700A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$212.37


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$239.96
-
Buy Now
Logo for Avnet America Avnet America US$276.64
-
Buy Now
Logo for element14 element14 US$244.68
-
Buy Now
Logo for Farnell Farnell US$234.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

SCR Module Type Series Connected - SCRs
Peak Repetitive Off-State Voltage Vdrm 2.2kV
Gate Trigger Current Max Igt 250mA
Current It av 542A
On State RMS Current IT(rms) 700A
Peak Non Rep Surge Current Itsm 50Hz 16.3kA
Holding Current Max Ih 300mA
Gate Trigger Voltage Max Vgt 2.2V
Operating Temperature Max 135°C
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Infineon ETT540N22P60HPSA1 | RS
Thyristor Module, 2.2Kv, 700A | Newark Electronics
Thyristor SCR Module 2200V 542A 100mA 7-Pin BG-PB60ECO-1 Tray | Avnet America
THYRISTOR MODULE, 2.2KV, 700A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ETT540N22P60HPSA1?

Additional datasheets, footprints and schematics for ETT540N22P60HPSA1 are listed on our Part Details page. You can also find images and similar parts to ETT540N22P60HPSA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ETT540N22P60HPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETT540N22P60HPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ETT540N22P60HPSA1 fall under?

The ETT540N22P60HPSA1 is listed under Infineon Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to ETT540N22P60HPSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ETT540N22P60HPSA1 you can contact the distributor directly for product support, shipping queries etc.

Is the ETT540N22P60HPSA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ETT540N22P60HPSA1 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ETT540N22P60HPSA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ETT540N22P60HPSA1 often in real-time on the comparison pages.

What if I can't find stock of ETT540N22P60HPSA1?

You can fill out our help required form which you can use to request a quote for ETT540N22P60HPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay