| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Module Applications | AMR Building Automation Wireless Sensor Network M2M Industrial Controls |
|---|---|
| MCU Supported Families | ARM Cortex-M3 |
| Wireless Protocol | IEEE 802.15.4 |
| Data Rate | - |
| Module Interface | USB |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Product Range | - |
| SVHC | No SVHC (15-Jun-2015) |
| ZIGBEE TRANSCEIVER MODULE, 2.4GHZ, USB | Farnell |
Where can I find additional details, specifications and documents for a ETRX357USB-LRS+8M?
Additional datasheets, footprints and schematics for ETRX357USB-LRS+8M are listed on our Part Details page. You can also find images and similar parts to ETRX357USB-LRS+8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETRX357USB-LRS+8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETRX357USB-LRS+8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETRX357USB-LRS+8M fall under?
The ETRX357USB-LRS+8M is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ETRX357USB-LRS+8M when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETRX357USB-LRS+8M you can contact the distributor directly for product support, shipping queries etc.
Is the ETRX357USB-LRS+8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETRX357USB-LRS+8M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ETRX357USB-LRS+8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETRX357USB-LRS+8M often in real-time on the comparison pages.
What if I can't find stock of ETRX357USB-LRS+8M?
You can fill out our help required form which you can use to request a quote for ETRX357USB-LRS+8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.