ETR4-69-A Part Information

Details for ETR4-69-A by Eaton

Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters

Featured Distributor

Farnell
Farnell

ETR469A

Buy Now
Pricing
BreakPrice
1118.0200
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Eaton Moeller

Part Downloads

Part Specifications

Product Range ETR4 Series
Timer Functions Multifunction
Time Min 0.05s
Time Max 100h
No. of Timing Ranges 10Ranges
Timer Output 1 Changeover Relay
Supply Voltage Max 240V
Current Rating Nom 3A
Connection / Termination Screw Terminals
SVHC No SVHC (17-Dec-2015)
Contact Configuration 2NC
Contact Current AC Max 3A
Contact Voltage AC Max 440V
External Depth 98mm
External Length / Height 78mm
External Width 22.5mm
Nom Input Voltage 240V
Relay Mounting DIN Rail
Supply Voltage Min 24V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ETR4-69-A?

Additional datasheets, footprints and schematics for ETR4-69-A are listed in our Part Details tab. You can also find the ETR4-69-A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ETR4-69-A in the Pricing & Inventory tab next to part details. You can view ETR4-69-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ETR4-69-A fall under?

The ETR4-69-A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to ETR4-69-A when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ETR4-69-A you can contact the distributor directly for product support, shipping queries etc.

Is the ETR4-69-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ETR4-69-A have stock available?

There is no stock from authorised distributors for ETR4-69-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ETR4-69-A often in real-time on the comparison pages.

What if I can't find stock of ETR4-69-A?

You can fill out our help required form which you can use to request a quote for ETR4-69-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ETR4-69-A

Loading...
Loading Results for ETR4-69-A
We use cookies to improve your experience. See our privacy policy.
Okay