Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
623
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
623
in stock
|
Buy Now | |
element14
from US$0.64
|
623
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 10.7×10.0 |
---|---|
Height (mm) | 5 |
Inductance (μH) | 97 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 208 |
DC Resistance [Max.] (at 20℃) (mΩ) | 229 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 2.2 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 2.7 |
Rated Current [Typ.] (ΔL=–30%) (A) | 3 |
Weight (Typ.) (g) | 2.9 |
AEC-Q200 compliant | AEC-Q200 compliant |
ETQ Series 97 uH 1 A 208 mO Unshielded Automotive Power Choke Coil Inductor | Future Electronics |
Inductor, Aec-Q200, 97Uh, Shielded, 2.2A | Newark Electronics |
INDUCTOR, AEC-Q200, 97UH, SHIELDED, 2.2A | element14 |
SMD Inductor PCC-M1050M 97µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 100 uH, ± 20%, 2.2 A, Shielded, 3 A, 10.7mm x 10mm x 5mm | Avnet America |
ETQP5M Series Wire-wound SMD Inductor w/ Metal Core,97 uH +/-20% 2.7A Idc | Panasonic Electronic Components ETQP5M101YGC | RS Americas |
Power Inductor (SMD), 100 uH, � 20%, 2.2 A, Shielded, 3 A, 10.7mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P5M101YGC?
Additional datasheets, footprints and schematics for ETQ-P5M101YGC are listed on our Part Details page. You can also find images and similar parts to ETQ-P5M101YGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P5M101YGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P5M101YGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P5M101YGC fall under?
The ETQ-P5M101YGC is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P5M101YGC when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P5M101YGC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P5M101YGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P5M101YGC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ETQ-P5M101YGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P5M101YGC often in real-time on the comparison pages.
What if I can't find stock of ETQ-P5M101YGC?
You can fill out our help required form which you can use to request a quote for ETQ-P5M101YGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.