Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 125°C |
Resistance | 10kohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beta Value (K) | 3976K |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Thermistor Case Style | Wire Leaded |
Thermistor Tolerance | -0.5% to +0.5% |
Sensor, Temperature, Ring, M4 | Newark Electronics |
SENSOR, TEMPERATURE, RING, M4 | element14 |
Where can I find additional details, specifications and documents for a ETP-RT-4-24-10K3A1B?
Additional datasheets, footprints and schematics for ETP-RT-4-24-10K3A1B are listed on our Part Details page. You can also find images and similar parts to ETP-RT-4-24-10K3A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETP-RT-4-24-10K3A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETP-RT-4-24-10K3A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETP-RT-4-24-10K3A1B fall under?
The ETP-RT-4-24-10K3A1B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ETP-RT-4-24-10K3A1B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETP-RT-4-24-10K3A1B you can contact the distributor directly for product support, shipping queries etc.
Is the ETP-RT-4-24-10K3A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETP-RT-4-24-10K3A1B have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ETP-RT-4-24-10K3A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETP-RT-4-24-10K3A1B often in real-time on the comparison pages.
What if I can't find stock of ETP-RT-4-24-10K3A1B?
You can fill out our help required form which you can use to request a quote for ETP-RT-4-24-10K3A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.