Status: | Unknown |
---|---|
Series: | ETMM Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | ETMM Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
2.00 Mm Shrouded Terminal Strip For Tcsd With Strain Relief Rohs Compliant: Yes |Samtec ETMM-115-02-L-D-TH | Newark Electronics |
Conn Shrouded Header HDR 30 POS 2mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings 2.00 mm Shrouded Terminal Strip For TCSD With Strain Relief | Sager |
CONNECTOR, HEADER, 30POS, 2ROW, 2MM | Farnell |
Where can I find additional details, specifications and documents for a ETMM-115-02-L-D-TH?
Additional datasheets, footprints and schematics for ETMM-115-02-L-D-TH are listed on our Part Details page. You can also find images and similar parts to ETMM-115-02-L-D-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETMM-115-02-L-D-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETMM-115-02-L-D-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETMM-115-02-L-D-TH fall under?
The ETMM-115-02-L-D-TH is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ETMM-115-02-L-D-TH when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETMM-115-02-L-D-TH you can contact the distributor directly for product support, shipping queries etc.
Is the ETMM-115-02-L-D-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETMM-115-02-L-D-TH have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for ETMM-115-02-L-D-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETMM-115-02-L-D-TH often in real-time on the comparison pages.
What if I can't find stock of ETMM-115-02-L-D-TH?
You can fill out our help required form which you can use to request a quote for ETMM-115-02-L-D-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.