Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Grey / White |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | 400ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a ET538 400ML?
Additional datasheets, footprints and schematics for ET538 400ML are listed on our Part Details page. You can also find images and similar parts to ET538 400ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ET538 400ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ET538 400ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ET538 400ML fall under?
The ET538 400ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to ET538 400ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ET538 400ML you can contact the distributor directly for product support, shipping queries etc.
Is the ET538 400ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ET538 400ML have stock available?
There is no stock from authorised distributors for ET538 400ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ET538 400ML often in real-time on the comparison pages.
What if I can't find stock of ET538 400ML?
You can fill out our help required form which you can use to request a quote for ET538 400ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.