Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,607
in stock
|
Buy Now | |
element14
from US$0.31
|
3,607
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,041
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
2,997
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,455
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 35V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Lead Spacing | 5mm |
Height | 25mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 1000µF, 35V, 20% | element14 |
Cap, 1000Uf, 35V, Alu Elec, Radial | Newark Electronics |
Capacitor, Al Electrolytic, Cap 1000 uF, Tol 20%,Vol-Rtg 35 VDC, Radial,13x25 mm | KEMET ESY108M035AL4AA | RS Americas |
KEMET Radial Electrolytic Capacitor, 1000uF, 350uA, 35V, 2.8A | Distrelec |
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESY108M035AL4AA?
Additional datasheets, footprints and schematics for ESY108M035AL4AA are listed on our Part Details page. You can also find images and similar parts to ESY108M035AL4AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY108M035AL4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY108M035AL4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY108M035AL4AA fall under?
The ESY108M035AL4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESY108M035AL4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY108M035AL4AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY108M035AL4AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY108M035AL4AA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for ESY108M035AL4AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY108M035AL4AA often in real-time on the comparison pages.
What if I can't find stock of ESY108M035AL4AA?
You can fill out our help required form which you can use to request a quote for ESY108M035AL4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.