Status: | Unknown |
---|---|
Series: | EST Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 50V |
Product Range | EST Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 36mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | 0.1857ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
1500 U Vdcv |Kemet EST158M050AM3AA | Newark Electronics |
CAP, 1500µF, 50V, 20%, REEL | Farnell |
Where can I find additional details, specifications and documents for a EST158M050AM3AA?
Additional datasheets, footprints and schematics for EST158M050AM3AA are listed on our Part Details page. You can also find images and similar parts to EST158M050AM3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EST158M050AM3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EST158M050AM3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EST158M050AM3AA fall under?
The EST158M050AM3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EST158M050AM3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EST158M050AM3AA you can contact the distributor directly for product support, shipping queries etc.
Is the EST158M050AM3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EST158M050AM3AA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for EST158M050AM3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EST158M050AM3AA often in real-time on the comparison pages.
What if I can't find stock of EST158M050AM3AA?
You can fill out our help required form which you can use to request a quote for EST158M050AM3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.