Status: | Unknown |
---|---|
Series: | EST Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | EST Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | 2.785ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
KEMET Radial Electrolytic Capacitor, 100uF, 25uA, 25V, 340mA | Distrelec |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet Asia |
100 Ufvdcv |Kemet EST107M025AE3AA | Newark Electronics |
Where can I find additional details, specifications and documents for a EST107M025AE3AA?
Additional datasheets, footprints and schematics for EST107M025AE3AA are listed on our Part Details page. You can also find images and similar parts to EST107M025AE3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EST107M025AE3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EST107M025AE3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EST107M025AE3AA fall under?
The EST107M025AE3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EST107M025AE3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EST107M025AE3AA you can contact the distributor directly for product support, shipping queries etc.
Is the EST107M025AE3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EST107M025AE3AA have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for EST107M025AE3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EST107M025AE3AA often in real-time on the comparison pages.
What if I can't find stock of EST107M025AE3AA?
You can fill out our help required form which you can use to request a quote for EST107M025AE3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.