ESS107M016AE2EA Capacitors by KEMET

CAP 100µF 16V 20%

Status: Unknown
Series: ESS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0360

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
585
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0360
19,900
in stock
Buy Now
Logo for element14
element14
from US$0.0390
585
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Product Range ESS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 7mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 1000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 100Uf, 16V, Alu Elec, Radial | Newark Electronics
CAP, 100µF, 16V, 20% | element14
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESS107M016AE2EA?

Additional datasheets, footprints and schematics for ESS107M016AE2EA are listed on our Part Details page. You can also find images and similar parts to ESS107M016AE2EA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESS107M016AE2EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESS107M016AE2EA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESS107M016AE2EA fall under?

The ESS107M016AE2EA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESS107M016AE2EA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESS107M016AE2EA you can contact the distributor directly for product support, shipping queries etc.

Is the ESS107M016AE2EA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESS107M016AE2EA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ESS107M016AE2EA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESS107M016AE2EA often in real-time on the comparison pages.

What if I can't find stock of ESS107M016AE2EA?

You can fill out our help required form which you can use to request a quote for ESS107M016AE2EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay