Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0074
RoHS Compliant | YES |
---|
anti-surge chip Resistor 5% 1206 3.3kO | RS |
Anti Surge Chip Resistor | Newark Electronics |
RES ANTI-SURGE 1206 3.3K OHM 1/3W 5% SMD | Avnet America |
RES, 3K3, 5%, 0.5W, 1206, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a ESR18EZPJ332?
Additional datasheets, footprints and schematics for ESR18EZPJ332 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPJ332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPJ332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPJ332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPJ332 fall under?
The ESR18EZPJ332 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPJ332 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPJ332 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPJ332 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ESR18EZPJ332 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for ESR18EZPJ332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPJ332 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPJ332?
You can fill out our help required form which you can use to request a quote for ESR18EZPJ332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.