Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0187
|
1,065
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
145,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0146
|
7,080
in stock
|
Buy Now | |
RS
from US$0.0249
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0166
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0450
|
4,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
1,065
in stock
|
Buy Now | |
element14
from US$0.0198
|
1,065
in stock
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 2.2ohm |
Product Range | ESR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Thick Film Resistors - SMD 1206 2.2ohm 5% Anti Surge | Future Electronics |
anti-surge chip Resistor 5% 1206 2.2O | RS |
Res Anti-Surge Thick Film 1206 2.2 Ohm 5% 1/2W ±200ppm/°C Molded Paper T/R | Avnet America |
Res, 2R2, 5%, 1206, Thick Film | Newark Electronics |
RES, 2R2, 5%, 1206, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a ESR18EZPJ2R2?
Additional datasheets, footprints and schematics for ESR18EZPJ2R2 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPJ2R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPJ2R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPJ2R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPJ2R2 fall under?
The ESR18EZPJ2R2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPJ2R2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPJ2R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPJ2R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR18EZPJ2R2 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Avnet America and CoreStaff have stock available or on a lead time for ESR18EZPJ2R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPJ2R2 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPJ2R2?
You can fill out our help required form which you can use to request a quote for ESR18EZPJ2R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.