Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0152 |
4,130
|
Buy Now | |
RS | US$0.0253 |
5,000
|
Buy Now | |
Future Electronics | US$0.0146 |
5,000
|
Buy Now | |
Chip One Stop | US$0.0146 |
4,420
|
Buy Now | |
Newark Electronics | US$0.0360 |
4,130
|
Buy Now | |
element14 | US$0.0200 |
4,130
|
Buy Now | |
Avnet America | US$0.0157 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 100ohm |
Product Range | ESR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
anti-surge chip Resistor 1% 1206 100O | RS |
thick film res 1206 100 ohms 5 % anti surge | Future Electronics |
Res, Aec-Q200, Thick Film, 100R, 5%, 1206 Rohs Compliant: Yes |Rohm ESR18EZPJ101 | Newark Electronics |
RES, 100R, 5%, 1206, THICK FILM | element14 |
CHIP RES ANTI-SURGE 1206 100 5% | Avnet America |
Where can I find additional details, specifications and documents for a ESR18EZPJ101?
Additional datasheets, footprints and schematics for ESR18EZPJ101 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPJ101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPJ101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPJ101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPJ101 fall under?
The ESR18EZPJ101 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPJ101 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPJ101 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPJ101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR18EZPJ101 have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ESR18EZPJ101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPJ101 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPJ101?
You can fill out our help required form which you can use to request a quote for ESR18EZPJ101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.