Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0091
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
50
in stock
|
Buy Now | |
CoreStaff
from US$0.0130
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
13,209
in stock
|
Buy Now | |
element14
from US$0.0184
|
13,209
in stock
|
Buy Now | |
Farnell
from US$0.0183
|
13,209
in stock
|
Buy Now | |
Chip One Stop
from US$0.0091
|
345
in stock
|
Buy Now | |
Future Electronics
from US$0.0156
|
-
|
Buy Now | |
Avnet America
from US$0.0154
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 33ohm |
Product Range | ESR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 33R, 1%, 1206, Thick Film | Newark Electronics |
RES, 33R, 1%, 1206, THICK FILM | element14 |
Anti-Surge Chip Resistor 1206 33R | RS |
Res 1206 33 Ohm 1% 1/3W ±100ppm/°C Molded SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESR18EZPF33R0?
Additional datasheets, footprints and schematics for ESR18EZPF33R0 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPF33R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPF33R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPF33R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPF33R0 fall under?
The ESR18EZPF33R0 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPF33R0 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPF33R0 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPF33R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR18EZPF33R0 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ESR18EZPF33R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPF33R0 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPF33R0?
You can fill out our help required form which you can use to request a quote for ESR18EZPF33R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.