Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0142
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0169
|
4,829
in stock
|
Buy Now | |
Avnet America
from US$0.0142
|
520,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
4,839
in stock
|
Buy Now | |
element14
from US$0.0176
|
4,829
in stock
|
Buy Now | |
CoreStaff
from US$0.0170
|
3,335
in stock
|
Buy Now | |
Chip One Stop
from US$0.0199
|
134
in stock
|
Buy Now | |
Future Electronics
from US$0.0156
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1ohm |
Product Range | ESR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res Anti-Surge Thick Film 1206 1 Ohm 1% 1/2W ±100ppm/°C Molded Paper T/R | Avnet America |
Res, 1R, 1%, 1206, Thick Film | Newark Electronics |
RES, 1R, 1%, 1206, THICK FILM | element14 |
ESR Series 1 O â–’1 % 0.33 W â–’100 ppm/â–‘C 1206 SMT Anti-Surge Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a ESR18EZPF1R00?
Additional datasheets, footprints and schematics for ESR18EZPF1R00 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPF1R00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPF1R00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPF1R00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPF1R00 fall under?
The ESR18EZPF1R00 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPF1R00 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPF1R00 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPF1R00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR18EZPF1R00 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for ESR18EZPF1R00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPF1R00 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPF1R00?
You can fill out our help required form which you can use to request a quote for ESR18EZPF1R00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.