Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0497
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
165,000
in stock
|
Buy Now | |
Avnet America
from US$0.0154
|
165,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0140
|
14,163
in stock
|
Buy Now | |
Future Electronics
from US$0.0151
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0167
|
9,550
in stock
|
Buy Now | |
element14
from US$0.0176
|
7,861
in stock
|
Buy Now | |
Farnell
from US$0.0174
|
7,861
in stock
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 100ohm |
Product Range | ESR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Anti Surge Chip Resistor | Newark Electronics |
Res Anti-Surge Thick Film 1206 100 Ohm 1% 1/2W ±100ppm/°C Molded Paper T/R | Avnet America |
ESR Series 1206 100 O â–’1% 0.33 W â–’100 ppm/â–‘C Anti-surge Chip Resistor | Future Electronics |
RES, 100R, 1%, 1206, THICK FILM | element14 |
Anti-Surge Chip Resistor 1206 100R | RS |
Where can I find additional details, specifications and documents for a ESR18EZPF1000?
Additional datasheets, footprints and schematics for ESR18EZPF1000 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPF1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPF1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPF1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPF1000 fall under?
The ESR18EZPF1000 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPF1000 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPF1000 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPF1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR18EZPF1000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, CoreStaff, Future Electronics and Chip One Stop have stock available or on a lead time for ESR18EZPF1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPF1000 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPF1000?
You can fill out our help required form which you can use to request a quote for ESR18EZPF1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.