Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0062
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0101 |
2,220
|
Buy Now | |
Chip One Stop | US$0.0062 |
9,550
|
Buy Now | |
CoreStaff | US$0.0090 |
5,000
|
Buy Now | |
Newark Electronics | US$0.0210 |
2,220
|
Buy Now | |
element14 | US$0.0126 |
2,220
|
Buy Now | |
Future Electronics | US$0.0117 |
-
|
Buy Now | |
Avnet America | US$0.0115 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 47ohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 400mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
RES, 47R, 5%, 0805, THICK FILM | Farnell |
Res, 47R, 5%, 0805, Thick Film | Newark Electronics |
Anti Surge Chip Resistor 0805 Case 47 Ohms 5% Tolerance 200 PPM | Future Electronics |
RES ANTI-SURGE 0805 47 OHM 0.4W 5% SMD | Avnet America |
Where can I find additional details, specifications and documents for a ESR10EZPJ470?
Additional datasheets, footprints and schematics for ESR10EZPJ470 are listed on our Part Details page. You can also find images and similar parts to ESR10EZPJ470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR10EZPJ470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR10EZPJ470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR10EZPJ470 fall under?
The ESR10EZPJ470 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR10EZPJ470 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR10EZPJ470 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR10EZPJ470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR10EZPJ470 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell, Newark Electronics and element14 have stock available or on a lead time for ESR10EZPJ470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR10EZPJ470 often in real-time on the comparison pages.
What if I can't find stock of ESR10EZPJ470?
You can fill out our help required form which you can use to request a quote for ESR10EZPJ470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.