Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0057
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 330ohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 400mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, Aec-Q200, Thick Film, 330R, 5%, 0805 Rohs Compliant: Yes |Rohm ESR10EZPJ331 | Newark Electronics |
Res Anti-Surge Thick Film 0805 330 Ohm 5% 2/5W ±200ppm/°C Molded Paper T/R | Avnet America |
RES, 330R, 5%, 0805, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a ESR10EZPJ331?
Additional datasheets, footprints and schematics for ESR10EZPJ331 are listed on our Part Details page. You can also find images and similar parts to ESR10EZPJ331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR10EZPJ331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR10EZPJ331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR10EZPJ331 fall under?
The ESR10EZPJ331 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR10EZPJ331 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR10EZPJ331 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR10EZPJ331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR10EZPJ331 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ESR10EZPJ331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR10EZPJ331 often in real-time on the comparison pages.
What if I can't find stock of ESR10EZPJ331?
You can fill out our help required form which you can use to request a quote for ESR10EZPJ331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.