Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0135
|
1,490
in stock
|
Buy Now | |
Future Electronics
from US$0.0111
|
130,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0084
|
47,165
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
4,798
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
2,590
in stock
|
Buy Now | |
element14
from US$0.0140
|
1,490
in stock
|
Buy Now | |
Avnet America
from US$0.0115
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 100ohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 400mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
ESR10 Series 100 Ohm â–’5% 0805 0.4 W SMT Anti-Surge Chip Resistor | Future Electronics |
Res, Aec-Q200, Thick Film, 100R, 5%, 0805 Rohs Compliant: Yes |Rohm ESR10EZPJ101 | Newark Electronics |
RES, 100R, 5%, 0805, THICK FILM | element14 |
SMD Chip Resistor, 100 Ohm, ± 5%, 400 mW, 0805 [2012 Metric], Thick Film, Anti-Surge | Avnet America |
Where can I find additional details, specifications and documents for a ESR10EZPJ101?
Additional datasheets, footprints and schematics for ESR10EZPJ101 are listed on our Part Details page. You can also find images and similar parts to ESR10EZPJ101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR10EZPJ101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR10EZPJ101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR10EZPJ101 fall under?
The ESR10EZPJ101 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR10EZPJ101 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR10EZPJ101 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR10EZPJ101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR10EZPJ101 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for ESR10EZPJ101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR10EZPJ101 often in real-time on the comparison pages.
What if I can't find stock of ESR10EZPJ101?
You can fill out our help required form which you can use to request a quote for ESR10EZPJ101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.