ESR10EZPF1002 Rohm Parts by Rohm

RES 10K 1% 0805 THICK FILM

Status: Unknown
Series: ESR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0131

Distributor Stock
Logo for RS
RS
from US$0.06
50
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0131
31,813
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0450
9,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0400
2,288
in stock
Buy Now
Logo for element14
element14
from US$0.0213
2,288
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0199
2,288
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0184
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0154
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 10kohm
Product Range ESR Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 400mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Res, 10K, 1%, 0805, Thick Film | Newark Electronics
RES, 10K, 1%, 0805, THICK FILM | element14
Anti-Surge Chip Resistor 0805 10k | RS
ESR Series 0805 10 kOhm â–’1% 0.4 W â–’100 ppm/â–‘C Anti-Surge Chip Resistor | Future Electronics
SMD Chip Resistor, 10 kOhm, ± 1%, 400 mW, 0805 [2012 Metric], Thick Film, Anti-Surge | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESR10EZPF1002?

Additional datasheets, footprints and schematics for ESR10EZPF1002 are listed on our Part Details page. You can also find images and similar parts to ESR10EZPF1002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESR10EZPF1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR10EZPF1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESR10EZPF1002 fall under?

The ESR10EZPF1002 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to ESR10EZPF1002 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESR10EZPF1002 you can contact the distributor directly for product support, shipping queries etc.

Is the ESR10EZPF1002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESR10EZPF1002 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESR10EZPF1002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESR10EZPF1002 often in real-time on the comparison pages.

What if I can't find stock of ESR10EZPF1002?

You can fill out our help required form which you can use to request a quote for ESR10EZPF1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay