Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0052
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0111 |
38,679
|
Buy Now | |
Newark Electronics | US$0.0230 |
38,629
|
Buy Now | |
element14 | US$0.0119 |
38,629
|
Buy Now | |
Chip One Stop | US$0.0052 |
28,674
|
Buy Now | |
Future Electronics | US$0.0108 |
15,000
|
Buy Now | |
CoreStaff | US$0.0080 |
5,000
|
Buy Now | |
Avnet America | US$0.0090 |
-
|
Buy Now | |
Avnet Asia | US$0.0080 |
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 4.7kohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
RES, 4K7, 5%, 0603, THICK FILM | Farnell |
Res, 4K7, 5%, 0603, Thick Film | Newark Electronics |
ESR Series 0603 4.7 kOhm ▒5% 0.25 W ▒200 ppm/░C Anti Surge Chip Resistor | Future Electronics |
Res Anti-Surge Thick Film 0603 4.7k Ohm 5% 1/4W ±200ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESR03EZPJ472?
Additional datasheets, footprints and schematics for ESR03EZPJ472 are listed on our Part Details page. You can also find images and similar parts to ESR03EZPJ472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR03EZPJ472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR03EZPJ472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR03EZPJ472 fall under?
The ESR03EZPJ472 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR03EZPJ472 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR03EZPJ472 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR03EZPJ472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR03EZPJ472 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Future Electronics have stock available or on a lead time for ESR03EZPJ472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR03EZPJ472 often in real-time on the comparison pages.
What if I can't find stock of ESR03EZPJ472?
You can fill out our help required form which you can use to request a quote for ESR03EZPJ472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.