Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0121 |
4,922
|
Buy Now | |
Future Electronics | US$0.0090 |
325,000
|
Buy Now | |
Chip One Stop | US$0.0100 |
12,628
|
Buy Now | |
element14 | US$0.0126 |
5,002
|
Buy Now | |
CoreStaff | US$0.0180 |
4,965
|
Buy Now | |
Newark Electronics | US$0.0230 |
4,922
|
Buy Now | |
RS | US$0.0114 |
4,900
|
Buy Now | |
Avnet America | US$0.0090 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 120ohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
ESR Series 0603 120 O ▒5% 0.25 W ▒200 ppm/░C SMT Anti-surge Chip Resistor | Future Electronics |
RES, 120R, 5%, 0603, THICK FILM | element14 |
Res, Aec-Q200, Thick Film, 120R, 5%, 0603 Rohs Compliant: Yes |Rohm ESR03EZPJ121 | Newark Electronics |
anti-surge chip Resistor 5% 0603 120O | RS |
Res Anti-Surge Thick Film 0603 120 Ohm 5% 1/4W ±200ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESR03EZPJ121?
Additional datasheets, footprints and schematics for ESR03EZPJ121 are listed on our Part Details page. You can also find images and similar parts to ESR03EZPJ121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR03EZPJ121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR03EZPJ121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR03EZPJ121 fall under?
The ESR03EZPJ121 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR03EZPJ121 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR03EZPJ121 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR03EZPJ121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR03EZPJ121 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, CoreStaff and Newark Electronics have stock available or on a lead time for ESR03EZPJ121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR03EZPJ121 often in real-time on the comparison pages.
What if I can't find stock of ESR03EZPJ121?
You can fill out our help required form which you can use to request a quote for ESR03EZPJ121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.