Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0086
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0112
|
48,420
in stock
|
Buy Now | |
Future Electronics
from US$0.0090
|
145,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0086
|
83,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
48,420
in stock
|
Buy Now | |
element14
from US$0.0125
|
48,420
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0090
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 10kohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Anti Surge Chip Resistor 0603 Case 10K Ohms 5% Tolerance 200 PPM | Future Electronics |
Res, 10K, 5%, 0603, Thick Film | Newark Electronics |
RES, 10K, 5%, 0603, THICK FILM | element14 |
Res Thick Film 0603 10K Ohm 5% 1/4W ±200ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESR03EZPJ103?
Additional datasheets, footprints and schematics for ESR03EZPJ103 are listed on our Part Details page. You can also find images and similar parts to ESR03EZPJ103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR03EZPJ103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR03EZPJ103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR03EZPJ103 fall under?
The ESR03EZPJ103 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR03EZPJ103 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR03EZPJ103 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR03EZPJ103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR03EZPJ103 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESR03EZPJ103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR03EZPJ103 often in real-time on the comparison pages.
What if I can't find stock of ESR03EZPJ103?
You can fill out our help required form which you can use to request a quote for ESR03EZPJ103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.