Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0014
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0111
|
44,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
330,000
in stock
|
Buy Now | |
Avnet America
from US$0.0083
|
330,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0090
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0125
|
44,149
in stock
|
Buy Now | |
Chip One Stop
from US$0.0054
|
6,847
in stock
|
Buy Now | |
Avnet Asia
from US$0.0014
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0080
|
5,000
in stock
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 10ohm |
Product Range | ESR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Anti Surge Chip Resistor | Newark Electronics |
SMD Chip Resistor, 10 Ohm, ± 5%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge | Avnet America |
ESR Series 0603 10 Ohm â–’5% 0.25 W â–’200 ppm/â–‘C Anti Surge Chip Resistor | Future Electronics |
RES, 10R, 5%, 0603, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a ESR03EZPJ100?
Additional datasheets, footprints and schematics for ESR03EZPJ100 are listed on our Part Details page. You can also find images and similar parts to ESR03EZPJ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR03EZPJ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR03EZPJ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR03EZPJ100 fall under?
The ESR03EZPJ100 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR03EZPJ100 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR03EZPJ100 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR03EZPJ100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR03EZPJ100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and element14 have stock available or on a lead time for ESR03EZPJ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR03EZPJ100 often in real-time on the comparison pages.
What if I can't find stock of ESR03EZPJ100?
You can fill out our help required form which you can use to request a quote for ESR03EZPJ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.