Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0203
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0273 |
No stock
|
Buy Now | |
RS | US$0.0253 |
10,000
|
Buy Now | |
Chip One Stop | US$0.0203 |
10,000
|
Buy Now | |
CoreStaff | US$0.0390 |
100
|
Buy Now | |
Newark Electronics | US$0.0490 |
-
|
Buy Now | |
Future Electronics | US$0.0227 |
-
|
Buy Now | |
Avnet America | US$0.0206 |
-
|
Buy Now | |
element14 | US$0.0274 |
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 22ohm |
Product Range | ESR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 200mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
anti-surge chip resistor 5% 0402 22O | RS |
Res, 22R, 5%, 0402, Thick Film | Newark Electronics |
Res Anti-surge 0402 22 Ohm 1/5W 5% SMD | Future Electronics |
RES ANTI-SURGE 0402 22 OHM 1/5W 5% SMD | Avnet America |
RES, 22R, 5%, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a ESR01MZPJ220?
Additional datasheets, footprints and schematics for ESR01MZPJ220 are listed on our Part Details page. You can also find images and similar parts to ESR01MZPJ220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR01MZPJ220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR01MZPJ220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR01MZPJ220 fall under?
The ESR01MZPJ220 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR01MZPJ220 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR01MZPJ220 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR01MZPJ220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR01MZPJ220 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for ESR01MZPJ220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR01MZPJ220 often in real-time on the comparison pages.
What if I can't find stock of ESR01MZPJ220?
You can fill out our help required form which you can use to request a quote for ESR01MZPJ220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.