Status: | Unknown |
---|---|
Series: | ESQ Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | ESQ Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm | Newark Electronics |
PC / 104 Connectors Elevated Socket Strip, 0.100 Pitch | Sager |
PCB Receptacle, Elevated Strip, Board-to-Board, 2.54 mm, 2 Rows, 8 Contacts, Through Hole Mount | Avnet America |
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a ESQ-104-23-G-D-008?
Additional datasheets, footprints and schematics for ESQ-104-23-G-D-008 are listed on our Part Details page. You can also find images and similar parts to ESQ-104-23-G-D-008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESQ-104-23-G-D-008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESQ-104-23-G-D-008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESQ-104-23-G-D-008 fall under?
The ESQ-104-23-G-D-008 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ESQ-104-23-G-D-008 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESQ-104-23-G-D-008 you can contact the distributor directly for product support, shipping queries etc.
Is the ESQ-104-23-G-D-008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESQ-104-23-G-D-008 have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, Avnet America and Farnell have stock available or on a lead time for ESQ-104-23-G-D-008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESQ-104-23-G-D-008 often in real-time on the comparison pages.
What if I can't find stock of ESQ-104-23-G-D-008?
You can fill out our help required form which you can use to request a quote for ESQ-104-23-G-D-008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.