Status: | Unknown |
---|---|
Series: | ESP BX Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP BX Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | - |
Output Current | 300mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 1 Pole |
Suppressor Mounting | Panel |
Where can I find additional details, specifications and documents for a ESPTN/BX?
Additional datasheets, footprints and schematics for ESPTN/BX are listed on our Part Details page. You can also find images and similar parts to ESPTN/BX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESPTN/BX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESPTN/BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESPTN/BX fall under?
The ESPTN/BX is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESPTN/BX when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESPTN/BX you can contact the distributor directly for product support, shipping queries etc.
Is the ESPTN/BX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESPTN/BX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESPTN/BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESPTN/BX often in real-time on the comparison pages.
What if I can't find stock of ESPTN/BX?
You can fill out our help required form which you can use to request a quote for ESPTN/BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.