Status: | Unknown |
---|---|
Series: | ESP TN Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP TN Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 190V |
Output Current | 300mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 2 Pole |
Suppressor Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a ESPTN?
Additional datasheets, footprints and schematics for ESPTN are listed on our Part Details page. You can also find images and similar parts to ESPTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESPTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESPTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESPTN fall under?
The ESPTN is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESPTN when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESPTN you can contact the distributor directly for product support, shipping queries etc.
Is the ESPTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESPTN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ESPTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESPTN often in real-time on the comparison pages.
What if I can't find stock of ESPTN?
You can fill out our help required form which you can use to request a quote for ESPTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.