Status: | Unknown |
---|---|
Series: | ESP M1 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP M1 Series |
Suppressor Type | Mains |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 280V |
Output Current | - |
Peak Surge Current | 20kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 280VAC |
No. of Poles | 4 Pole |
Suppressor Mounting | Panel |
Where can I find additional details, specifications and documents for a ESP415M1R?
Additional datasheets, footprints and schematics for ESP415M1R are listed on our Part Details page. You can also find images and similar parts to ESP415M1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP415M1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP415M1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP415M1R fall under?
The ESP415M1R is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP415M1R when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP415M1R you can contact the distributor directly for product support, shipping queries etc.
Is the ESP415M1R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP415M1R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESP415M1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP415M1R often in real-time on the comparison pages.
What if I can't find stock of ESP415M1R?
You can fill out our help required form which you can use to request a quote for ESP415M1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.