Status: | Unknown |
---|---|
Series: | ESP E Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP E Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 30V |
Output Current | 1.25A |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 2 Pole |
Suppressor Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a ESP30E?
Additional datasheets, footprints and schematics for ESP30E are listed on our Part Details page. You can also find images and similar parts to ESP30E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP30E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP30E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP30E fall under?
The ESP30E is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP30E when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP30E you can contact the distributor directly for product support, shipping queries etc.
Is the ESP30E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP30E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ESP30E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP30E often in real-time on the comparison pages.
What if I can't find stock of ESP30E?
You can fill out our help required form which you can use to request a quote for ESP30E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.