ESP240M1 Part Information
Details for ESP240M1 by ABB Group
Power & Line Protection>Surge Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 342.4500 |
Stock Information
Details
Part Downloads
Part Specifications
Plug Type | - |
Product Range | ESP M1 Series |
Suppressor Type | Mains |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 240Vrms |
Output Current | - |
Peak Surge Current | 20kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 280VAC |
No. of Poles | 2 Pole |
Suppressor Mounting | Panel |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ESP240M1?
Additional datasheets, footprints and schematics for ESP240M1 are listed in our Part Details tab. You can also find the ESP240M1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP240M1 in the Pricing & Inventory tab next to part details. You can view ESP240M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP240M1 fall under?
The ESP240M1 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP240M1 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP240M1 you can contact the distributor directly for product support, shipping queries etc.
Is the ESP240M1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP240M1 have stock available?
There is no stock from authorised distributors for ESP240M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP240M1 often in real-time on the comparison pages.
What if I can't find stock of ESP240M1?
You can fill out our help required form which you can use to request a quote for ESP240M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.