Status: | Unknown |
---|---|
Series: | ESP RS485 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP RS485 Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 15V |
Output Current | 300mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 2 Pole |
Suppressor Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a ESP SLRS485?
Additional datasheets, footprints and schematics for ESP SLRS485 are listed on our Part Details page. You can also find images and similar parts to ESP SLRS485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP SLRS485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP SLRS485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP SLRS485 fall under?
The ESP SLRS485 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP SLRS485 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP SLRS485 you can contact the distributor directly for product support, shipping queries etc.
Is the ESP SLRS485 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP SLRS485 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESP SLRS485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP SLRS485 often in real-time on the comparison pages.
What if I can't find stock of ESP SLRS485?
You can fill out our help required form which you can use to request a quote for ESP SLRS485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.