ESP SL30L/I Part Information

Details for ESP SL30L/I by ABB Group

Power & Line Protection>Surge Protectors

Part Downloads

Part Specifications

Plug Type -
Product Range ESP SL Series
Suppressor Type Data Line
No. of Outlets -
Outlet Type -
Voltage Rating 30V
Output Current 750mA
Peak Surge Current 10kA
Response Time 10ns
SVHC No SVHC (07-Jul-2017)
No. of Poles 2 Pole
Suppressor Mounting DIN Rail
RoHS Compliant

Alternative Part Descriptions

  • Surge Protector, ESP SL Series, Data Line, 30 V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESP SL30L/I?

Additional datasheets, footprints and schematics for ESP SL30L/I are listed in our Part Details tab. You can also find the ESP SL30L/I image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESP SL30L/I in the Pricing & Inventory tab next to part details. You can view ESP SL30L/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESP SL30L/I fall under?

The ESP SL30L/I is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to ESP SL30L/I when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESP SL30L/I you can contact the distributor directly for product support, shipping queries etc.

Is the ESP SL30L/I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ESP SL30L/I have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ESP SL30L/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESP SL30L/I often in real-time on the comparison pages.

What if I can't find stock of ESP SL30L/I?

You can fill out our help required form which you can use to request a quote for ESP SL30L/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ESP SL30L/I

Loading...
Loading Results for ESP SL30L/I
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us