ESP SL30 Surge Protectors by ABB Group

DATA/SIGNAL LINE PROTECTOR 2P DIN RAIL

Status: Unknown
Series: ESP SL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.26

Distributor Stock
Logo for Farnell
Farnell
from US$75.26
No stock
Buy Now

Specifications

Plug Type -
Product Range ESP SL Series
Suppressor Type Data Line
No. of Outlets -
Outlet Type -
Voltage Rating 30V
Output Current 750mA
Peak Surge Current 10kA
Response Time 10ns
SVHC No SVHC (07-Jul-2017)
No. of Poles 2 Pole
Suppressor Mounting DIN Rail


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESP SL30?

Additional datasheets, footprints and schematics for ESP SL30 are listed on our Part Details page. You can also find images and similar parts to ESP SL30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESP SL30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP SL30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESP SL30 fall under?

The ESP SL30 is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to ESP SL30 when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESP SL30 you can contact the distributor directly for product support, shipping queries etc.

Is the ESP SL30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESP SL30 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for ESP SL30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESP SL30 often in real-time on the comparison pages.

What if I can't find stock of ESP SL30?

You can fill out our help required form which you can use to request a quote for ESP SL30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay