Status: | Unknown |
---|---|
Series: | ESP SL Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP SL Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 6V |
Output Current | 750mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 2 Pole |
Suppressor Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a ESP SL06?
Additional datasheets, footprints and schematics for ESP SL06 are listed on our Part Details page. You can also find images and similar parts to ESP SL06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP SL06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP SL06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP SL06 fall under?
The ESP SL06 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP SL06 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP SL06 you can contact the distributor directly for product support, shipping queries etc.
Is the ESP SL06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP SL06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESP SL06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP SL06 often in real-time on the comparison pages.
What if I can't find stock of ESP SL06?
You can fill out our help required form which you can use to request a quote for ESP SL06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.